EN
  • EN
  • DE

SYPS-3-142W+

Part No SYPS-3-142W+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 2.2dB
Frequency 5 MHz ~ 1.45 GHz
Specifications Isolation (Min) 17dB, 1.65 VSWR (Typ), 9° Imbalance (Max)
Size / Dimension 0.500" L x 0.380" W x 0.250" H (12.70mm x 9.65mm x 6.35mm)
Package / Case 8-SMD, No Lead
Base Product Number SYPS-3
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 935800-SYPS-3-142W+
Ultra Librarian 3D Model Ultra Librarian SYPS-3-142W+ CAD Model

Description

The 935800-SYPS-3-142W+ is an RF power divider/splitter designed for use in RF and wireless applications. Bold the product name (e.g., BAV99S,135 → 935800-SYPS-3-142W+) and manufacturer (e.g., Nexperia USA Inc. → Mini-Circuits).

  • Application: RF and Wireless
  • Frequency Range: 5 MHz to 1.45 GHz
  • Isolation (min): 17dB
  • Size: 0.500" L x 0.380" W x 0.250" H
  • Insertion Loss: 2.2dB
  • Package: 8-SMD, no lead
  • Standard Package: 200 pcs
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6265
M/A-Com Technology Solutions
RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz
Lowest to $3.3476
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Need more? Email Us
Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $8.4827
Alpha Industries
Two-Way 0° Power Splitter Combiner 0.81-0.96 GHz
Lowest to $1.9500
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $6.9894
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 10SMD
Lowest to $11.7294
Anadigics, Inc
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.6GHZ-2.6GHZ 8SMD
Lowest to $9.3129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9920 $85.9840
3+ $35.2755 $105.8265
5+ $34.1731 $170.8655
7+ $33.0708 $231.4956
8+ $31.9684 $255.7472
11+ $28.6613 $315.2743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess