EN
  • EN
  • DE

BGU7007,115

Part No BGU7007,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC LNA FOR GNSS 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1575.42MHz
P1dB -12dBm
Gain 18.5dB
Noise Figure 0.85dB
RF Type GPS/GNSS
Supply Voltage - Operating 1.5 V to 2.85 V
Operating Supply Current 12.8mA
Test Frequency 1.559GHz to 1.61GHz
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 108156-BGU7007,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGU7007,115 CAD Model

Description

The NXP BGU7007,115 is a high-performance, low-noise amplifier (LNA) designed to provide exceptional signal amplification with minimal added noise. This compact and efficient LNA is an ideal choice for a wide range of applications, including but not limited to, satellite receivers, GPS systems, and various wireless communication devices.

Key Features

  • Frequency Range: The BGU7007,115 operates over a broad frequency range, making it versatile for multiple RF applications.
  • Low Noise Figure: With an outstanding low noise figure, this LNA ensures that the signal integrity is maintained, improving the sensitivity and performance of the overall system.
  • High Gain: The device offers a high gain level, which is essential for maintaining a strong and clear signal in long-range communication or in environments with weak signal conditions.
  • Power Efficiency: Designed for power-sensitive applications, the BGU7007,115 maintains its performance while consuming minimal power, thereby extending the battery life of portable devices.
  • ESD Protection: The LNA is equipped with integrated electrostatic discharge (ESD) protection, safeguarding the device from the common damages associated with static electricity.
  • Small Form Factor: The compact size of the BGU7007,115 allows for easy integration into space-constrained designs without compromising on performance.

Applications

The NXP BGU7007,115 is suitable for a variety of RF applications, including:

  • Wireless communication systems
  • Global Positioning System (GPS) receivers
  • Low-noise blocks (LNBs) in satellite receivers
  • ISM band applications
  • RFID and other radio systems

Product Specifications

Parameter Value Part Number BGU7007,115 Manufacturer NXP Semiconductors Noise Figure Low Gain High Frequency Range Broad Power Consumption Low ESD Protection Integrated Package Compact SMD

In conclusion, the NXP BGU7007,115 LNA is a top-tier choice for designers looking to enhance RF performance with a reliable, low-noise, and power-efficient solution. Its robust features and flexibility in application make it a standout component in the field of RF amplification.

You May Also Be Interested in

Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8309 $54.0085
150+ $0.6818 $102.2700
230+ $0.6605 $151.9150
315+ $0.6392 $201.3480
405+ $0.6179 $250.2495
545+ $0.5539 $301.8755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess