EN
  • EN
  • DE

DS1830AU+

Part No DS1830AU+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description DS1830 Series 3.3 V Adjustable/Selectable Reset Sequence Pushbutton - uSOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Height 950 µm
Lead Free Lead Free
Length 3.1 mm
Max Operating Temperature 85 °C
Max Reset Threshold Voltage 3.15 V
Max Supply Current 25 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.98 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Channels 2
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 25 µA
Overvoltage Threshold 3.15 V
Radiation Hardening No
Reset Active Low
RoHS Compliant
Threshold Voltage 3.3 V
Type Sequencer
Undervoltage Threshold 2.98 V
Watchdog Timer No
Width 3.1 mm
Win Source Part Number 1212123-DS1830AU+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1830AU+ CAD Model

Description

Maxim Integrated DS1830AU+ Product Overview

The DS1830AU+ is a robust, high-performance chip from Maxim Integrated, designed to provide reliable solutions for system hardware monitoring and control. This integrated circuit is part of Maxim's comprehensive portfolio of electronic components that are engineered to meet the stringent requirements of various applications, including industrial, communication, and consumer electronics.

Key Features

  • High Accuracy: The DS1830AU+ is known for its precise measurements, which is essential for critical system monitoring.
  • Durability: Maxim Integrated's commitment to quality ensures that the DS1830AU+ can withstand harsh operating conditions, making it suitable for industrial applications.
  • Low Power Consumption: This device is designed for energy-efficient operation, which is crucial for portable and battery-powered applications.
  • Easy Integration: The DS1830AU+ comes in a user-friendly package that simplifies the integration process into various circuit designs.

Applications

The versatility of the DS1830AU+ allows it to be utilized in a wide range of applications. It is particularly useful in system health monitoring, where accurate readings are necessary to ensure the proper functioning of electronic systems. Additionally, its robustness makes it an ideal choice for environmental monitoring in industrial settings, where equipment may be exposed to extreme temperatures and conditions.

Technical Specifications

The DS1830AU+ boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers. It operates over a wide voltage range and temperature spectrum, ensuring its adaptability to various operating environments. The compact package size also allows for a minimal footprint on printed circuit boards (PCBs), providing more space for other components.

In conclusion, the DS1830AU+ from Maxim Integrated is a highly reliable and efficient solution for those in need of an integrated circuit capable of precise monitoring and control. Its robustness, accuracy, and low power consumption make it an ideal component for a multitude of electronic applications.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7571 $52.7130
70+ $1.4417 $100.9190
110+ $1.3967 $153.6370
150+ $1.3516 $202.7400
195+ $1.3066 $254.7870
260+ $1.1714 $304.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,833 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess