EN
  • EN
  • DE

PD18-73

Part No PD18-73
Manufacturer Alpha Industries
Catalog RF Power Dividers/Splitters
Description Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1236529-PD18-73
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD18-73 CAD Model

Description

The PD18-73 is a high-power PIN diode from Alpha Industries, designed for a variety of RF and microwave applications. This diode is specifically engineered to provide excellent performance in demanding environments, offering low insertion loss and high isolation.

Applications:

  • RF Switches: Used in high-performance RF switches for signal routing and control.
  • Phase Shifters: Employed in phase shifters for adjusting the phase of RF signals in radar and communication systems.
  • Attenuators: Utilized in variable attenuators to control signal levels in receivers and transmitters.
  • Limiters: Integrated into limiter circuits to protect sensitive receiver components from high-power signals.
  • Radar Systems: Found in radar systems for transmit/receive switching and signal processing.

Features:

  • High Power Handling: Designed to handle significant RF power levels without degradation.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Provides excellent isolation between ports, preventing unwanted signal leakage.
  • Fast Switching Speed: Enables rapid switching between different states, crucial for dynamic applications.
  • Reliable Performance: Ensures consistent and reliable operation over a wide range of environmental conditions.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance overall system performance.
  • Enhanced Signal Control: Precise control over RF signals in various applications.
  • Protection of Sensitive Components: Limiters using this diode protect receivers from damage due to high-power signals.
  • Increased System Reliability: Robust design ensures long-term reliability in demanding environments.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.

The PD18-73's robust design and superior electrical characteristics make it an ideal choice for applications requiring high performance and reliability. Its high power handling capability and fast switching speed allow for efficient and precise signal control. It is commonly used in military, aerospace, and commercial communication systems where performance is critical.

Technical Specifications: While specific technical parameters may vary based on the exact configuration, typical specifications include high breakdown voltage, low capacitance, and optimized thermal resistance for efficient heat dissipation. Always refer to the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 5MHZ-2GHZ 6SMD
Need more? Email Us
Analog Devices Inc.
RF POWER DVDR 100MHZ-15GHZ 16QFN
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3101
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1287
Mini-Circuits
RF PWR DVDR 6GHZ-15GHZ 28SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $25.8453
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
Skyworks Solutions Inc.
RF POWER DVDR 1.71-1.99GHZ SOT-6 / RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Lowest to $0.6468
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9450 $58.3500
75+ $1.5960 $119.7000
115+ $1.5461 $177.8015
155+ $1.4962 $231.9110
200+ $1.4464 $289.2800
270+ $1.2968 $350.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess