EN
  • EN
  • DE

AD623A

Part No AD623A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136634-AD623A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD623A CAD Model

Description

Introducing the AD623A Instrumentation Amplifier by Analog Devices Inc.

The AD623A from Analog Devices Inc. stands out as a versatile and robust instrumentation amplifier designed for precision data acquisition and signal conditioning in a wide array of applications. With its easy-to-use features, the AD623A is an ideal choice for professionals seeking high accuracy and reliability in their electronic designs.

Key Features:

  • Single-Supply Operation: The AD623A operates from a single power supply ranging from +3 V to +12 V, or dual supplies of ±2.3 V to ±6 V, making it incredibly versatile for various circuit configurations.
  • Adjustable Gain: Users can set the gain from 1 to 1000 with a single external resistor, providing flexibility and precision in amplification requirements.
  • Low Power: It consumes low power, making it suitable for battery-powered and portable applications without compromising performance.
  • Rail-to-Rail Output Swing: The rail-to-rail output increases dynamic range, especially useful in single-supply operations and low voltage applications.
  • Excellent Accuracy: With a minimal nonlinearity of 0.003% at G = 100, the AD623A ensures high accuracy in signal amplification.

Applications:

The AD623A's flexibility and performance make it suitable for a diverse range of applications, including:

  • Medical instrumentation such as ECG and blood pressure monitors.
  • Industrial process controls and monitoring systems.
  • Transducer interfaces with strain gauges, pressure sensors, and other sensors.
  • Data acquisition systems that require high precision.

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD623A is no exception. It is designed to meet stringent industry standards, ensuring consistent performance in even the most demanding environments.

Conclusion:

The AD623A from Analog Devices Inc. represents a blend of performance, ease of use, and reliability. Whether for medical, industrial, or consumer applications, the AD623A is engineered to deliver precise signal amplification with minimal setup complexity. With its user-friendly features and robust design, the AD623A is a prime choice for professionals seeking to enhance their electronic designs with a high-quality instrumentation amplifier.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess