EN
  • EN
  • DE

ADQ-22+

Part No ADQ-22+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 95MHZ-200MHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.3dB
Frequency 95 MHz ~ 200 MHz
Specifications Isolation (Min) 24dB, 1.1 VSWR (Typ), 6° Imbalance (Max)
Size / Dimension 0.435" L x 0.310" W x 0.215" H (11.05mm x 7.87mm x 5.46mm)
Package / Case 8-SMD, Gull Wing
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1043739-ADQ-22+
Ultra Librarian 3D Model Ultra Librarian ADQ-22+ CAD Model

Description

The 1043739-ADQ-22+ is an RF power divider/splitter from Mini-Circuits.

  • Application: RF and wireless applications
  • Frequency Ranges: between 95MHz and 200MHz
  • Minimum Isolation: 24dB
  • Typical VSWR: 1.1
  • Maximum Imbalance: 6 degrees
  • Length: 0.435"
  • Width: 0.310"
  • Height: 0.215"
  • Package Type: 8-SMD, Gull Wing
  • Package: tape and reel
  • Standard Package Quantity: 500 pcs
  • Status: active

You May Also Be Interested in

Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN
Lowest to $3.6983
Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $5.8058
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1287
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $25.8453
M/A-Com Technology Solutions
AMPLIFIER,2WAYACTIVESPLITTER,2MM
Lowest to $1.3456
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8453 $51.6906
5+ $21.2064 $106.0320
8+ $20.5437 $164.3496
11+ $19.8810 $218.6910
14+ $19.2183 $269.0562
18+ $17.2302 $310.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess