EN
  • EN
  • DE

2025-6009-06

Part No 2025-6009-06
Manufacturer MACOM Technology Solutions
Catalog RF Directional Coupler
Description COUPLER,MULTI-OCTAVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Coupler Type Standard
Frequency 2GHz ~ 8.4GHz
Coupling Factor 6 ± 1dB
Applications General Purpose
Insertion Loss 0.4dB
Power - Max 50W
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian 2025-6009-06 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
12DB COUPLER 5 - 1225 MHZ
Need more? Email Us
MACOM Technology Solutions
COUPLER,DIRECTIONAL,
Need more? Email Us
MACOM Technology Solutions
13DBCOUPLER,ROHS VERSON OF EMDC-
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 6GHZ-18GHZ 6TDFN
Need more? Email Us
MACOM Technology Solutions
COUPLER,MULTI-OCTAVE,
Need more? Email Us
MACOM Technology Solutions
COUPLER,MULTI-OCTAVE
Need more? Email Us
MACOM Technology Solutions
HYBRID,QUADRATURE
Need more? Email Us
MACOM Technology Solutions
RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Need more? Email Us
MACOM Technology Solutions
COUPLER,BI-DIRECTIONAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess