EN
  • EN
  • DE

NCV59744MNADJTBG

Part No NCV59744MNADJTBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 20QFN  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3.6V
Voltage Dropout (Max) 0.195V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 2 mA
PSRR 72dB ~ 50dB (1kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Thermal Shutdown
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number NCV59744
Other Names NCV59744MNADJTBGOSCT,NCV59744MNADJTBGOSTR,NCV59744MNADJTBGOSDKR,NCV59744MNADJTBG
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244856-NCV59744MNADJTBG
Ultra Librarian 3D Model Ultra Librarian NCV59744MNADJTBG CAD Model

Description

Introducing Product NCV59744MNADJTBG from ON Semiconductor

ON Semiconductor's NCV59744MNADJTBG is a cutting-edge voltage regulator designed for automotive applications. This robust device is engineered to provide a stable and reliable power supply, ensuring optimal performance for your automotive electronics. With its advanced features and high-quality construction, the NCV59744MNADJTBG is an ideal choice for modern vehicles that require dependable voltage regulation.

Key Features:

  • High Precision: The NCV59744MNADJTBG offers a precise output voltage, which is crucial for sensitive automotive electronics that demand consistent power.
  • Low Dropout: This regulator features a low dropout voltage, making it efficient even when the input voltage is very close to the output voltage, thus ensuring continuous operation under varying conditions.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, a vital feature for maintaining longevity and reliability in harsh automotive environments.
  • Wide Operating Temperature Range: It is designed to function effectively over a broad temperature range, which is essential for automotive applications that experience extreme temperature variations.
  • Robust Design: The NCV59744MNADJTBG is built to withstand the rigorous conditions of automotive use, including vibrations and shocks.

Applications:

The NCV59744MNADJTBG is versatile and can be used in various automotive systems, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain Systems
  • Instrument Clusters

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NCV59744MNADJTBG is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring that it performs reliably over the long term. This product is AEC-Q100 qualified, reflecting its suitability for automotive applications.

In summary, the NCV59744MNADJTBG from ON Semiconductor is a top-tier voltage regulator that offers precision, efficiency, and durability for automotive electronics. Its comprehensive feature set and robust design make it a smart choice for manufacturers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5286 $53.5010
80+ $1.2542 $100.3360
125+ $1.2150 $151.8750
175+ $1.1758 $205.7650
220+ $1.1366 $250.0520
295+ $1.0191 $300.6345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess