EN
  • EN
  • DE
  • IT

RAY-103-12.5(10)

Part No RAY-103-12.5(10)
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description GROUND BRAID TUBE 0.49"DIAX32.8'  /  Tubular Ground Braid 0.492" (12.50mm) - Inner Dia X 32.8' (10.00m) 36 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Grounding Braid, Straps
Mfr TE Connectivity Aerospace, Defense and Marine
Series RAYBRAID®
Package Bulk
Type Tubular
Material Copper, Nickel Plated
Size, Supplied 0.492" (12.50mm) - Inner Dia
Number of Carriers 36
Wire Gauge - Ends 36 AWG
Length 32.8' (10.00m)
Base Product Number RAY-103
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5808.10.9000
Other Names CQ50523001
Standard Package 50
Win Source Part Number 1175696-RAY-103-12.5(10)
Ultra Librarian 3D Model Ultra Librarian RAY-103-12.5(10) CAD Model

Description

The RAYBRAID® 1175696-RAY-103-12.5(10) from TE Connectivity Aerospace, Defense and Marine is a tubular grounding braid with a length of 32.8' (10.00m) and a size of 0.492" (12.50mm) - Inner Dia. RAYBRAID® 1175696-RAY-103-12.5(10) from TE Connectivity Aerospace, Defense and Marine.

  • Type: Tubular Grounding Braid
  • Length: 32.8' (10.00m)
  • Size: 0.492" (12.50mm) - Inner Dia
  • Material: Copper with Nickel Plating
  • Number of Carriers: 36
  • Wire Gauge: 36 AWG
  • RoHS Compliant: Yes
  • Package: Bulk
  • Standard Package: 50

You May Also Be Interested in

TE Connectivity
ELECTRONIC KITS
Need more? Email Us
TE Connectivity
ELECTRONIC KITS
Need more? Email Us
Fraenkische USA, LP
FIPLOCK FITTING 90 CURVED ELBO
Need more? Email Us
Panduit Corp
SLIT WRAP 1.5" X 50' BLACK / Slit Wrap X 50.00' (15.24m) Black
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS P100NBKA Insulated Connector, 1 In., Nylon, Straight
Need more? Email Us
Amphenol
HANGER HARDWARE KIT; 10MM BOLT (
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE FIR TREE / Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.490" L x 0.110" H (12.45mm x 2.79mm)
Need more? Email Us
TE Connectivity
RBK-85-NR5040/A-X-8MM
Need more? Email Us
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess