EN
  • EN
  • DE

P100NBKA

Part No P100NBKA
Manufacturer Hubbell Wiring Device-Kellems
Catalog Cables, Wires Management Accessories
Description HUBBELL WIRING DEVICE-KELLEMS P100NBKA Insulated Connector, 1 In., Nylon, Straight
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Length 58.9 mm
Mount External
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1083453-P100NBKA
Categories Cables, Wires Management Accessories
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P100NBKA CAD Model

Description

The Hubbell Wiring Device-Kellems P100NBKA is an electronic component used for cable and wire management.

  • Manufacturer: Hubbell Wiring Device-Kellems
  • Category: Cable and wire management accessories
  • Alternative Part: P100NBKAP100NBKA
  • Supply and Demand Status: Short
  • RoHS: Compliant
  • REACH SVHC Status: Unknown

You May Also Be Interested in

Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.528" ~ 0.682" (13.41mm ~ 17.32mm)
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us
Panduit Corp
FIBER ENCLOSURE ADAPTER BRACKET
Need more? Email Us
Panduit Corp
SLIT WRAP 1.5" X 50' BLACK / Slit Wrap X 50.00' (15.24m) Black
Need more? Email Us
Panduit Corp
CBL CLIP WIRE SADDLE BLACK ARROW / Cable Clip, Wire Saddle Black Arrowhead, Winged 0.236" ~ 0.472" (6.00mm ~ 12.00mm)
Need more? Email Us
3M
HEATSHRINK WRAPARND CBL REPAIR S
Need more? Email Us
3M
CONSTANT FORCE SPRING (#5)
Need more? Email Us
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess