EN
  • EN
  • DE

MBHWSSE1-1-01

Part No MBHWSSE1-1-01
Manufacturer Essentra Components
Catalog Cable Supports and Fasteners
Description CBL CLIP WIRE SADDLE FIR TREE  /  Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.490" L x 0.110" H (12.45mm x 2.79mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Essentra Components
Series Richco
Package Bulk
Type Clip, Wire Saddle
Type Attributes Micro, Side Entry
Opening Size 0.490" L x 0.110" H (12.45mm x 2.79mm)
Mounting Type Fir Tree, Blind Hole
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.670" (17.02mm)
Width 0.375" (9.53mm)
Height 0.200" (5.08mm)
Panel Hole Size 0.156" (3.96mm)
Material Flammability Rating UL94 V-2
Panel Thickness 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
Base Product Number MBHWSSE
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names MBHWSSE1-1-01-NDR,MBHWSSE1-1-01-ND,21030054,RPC1837,MBHWSSE1101
Standard Package 1,000
Win Source Part Number 1092203-MBHWSSE1-1-01
Ultra Librarian 3D Model Ultra Librarian MBHWSSE1-1-01 CAD Model

Description

This Richco cable support and fastener is a clip and wire saddle type component that is ideal for managing cables and wires in electronic devices.

  • Material: Polyamide (PA66), Nylon 6/6
  • Color: Natural
  • Length: 0.670" (17.02mm)
  • Width: 0.375" (9.53mm)
  • Height: 0.200" (5.08mm)
  • Type: Micro and side entry
  • Opening Size: 0.490" L x 0.110" H (12.45mm x 2.79mm)
  • Panel Hole Size: 0.156" (3.96mm)
  • Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
  • Category: Cables, Wires - Management
  • Standard Package: 1,000

You May Also Be Interested in

Panduit Corp
CBL CLEAT NATURAL SS TR
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.4290
Essentra Components
CBL CLIP TWIST LOCK NATURAL
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess