EN
  • EN
  • DE

FRTSC12BL

Part No FRTSC12BL
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Description CABLE DUCT HORIZONTAL SPLIT COVR  /  Connector Fitting - Tee Cover For
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Series FiberRunner®
Package Bulk
Product Status Obsolete
Accessory Type Fitting - Tee Cover
Color Black
Base Product Number FRTS
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07498345028
Standard Package 1
Win Source Part Number 1225150-FRTSC12BL
Ultra Librarian 3D Model Ultra Librarian FRTSC12BL CAD Model

Description

The Panduit Corp FiberRunner® Fitting - Tee Cover is a black colored accessory type product suitable for use with wire ducts, raceways, and related products.

  • Win Source Part Number: 1225150-FRTSC12BL
  • Packaging: Bulk
  • Status: Obsolete
  • REACH Affected: No
  • ECCN: EAR99
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Panduit Corp
FITTING OUT COR LD/LDP/CD5 WHT
Need more? Email Us
Panduit Corp
FASTENER S CLIP NO SCREW 3"W / Connector Bracket - Snap-Clip Mounting without Screw For Panduit Duct Type D3X, E3X, NE3X, NS3X, PE3X, PS3X, S3X
Need more? Email Us
Panduit Corp
BRACKET WALL MNT 12 W WYR-GRID
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP5 WHT
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP/CD10 WHT
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP10 OWHT
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP10 IVRY
Need more? Email Us
Panduit Corp
DIVIDR WALL T105/130/17010'
Lowest to $0.0929

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess