EN
  • EN
  • DE

HD74HC04FPEL-E

Part No HD74HC04FPEL-E
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824762-HD74HC04FPEL-E
Ultra Librarian 3D Model Ultra Librarian HD74HC04FPEL-E CAD Model

Description

The HD74HC04FPEL-E is a high-speed CMOS hex inverter from Renesas Electronics. This device belongs to the HC (High-speed CMOS) logic family, providing improved speed compared to standard CMOS while maintaining low power consumption. It contains six independent inverters.

Applications:

  • General Logic Applications: Implementing signal inversion in digital circuits.
  • Oscillator Circuits: Can be used in oscillator circuits for clock generation.
  • Buffer Circuits: Used as buffers to increase drive capability or isolate signals.
  • Line Drivers: Driving signals over long distances.
  • Interface Circuits: Level shifting and interfacing between different logic families.

Features:

  • Hex Inverter: Contains six independent inverters.
  • High Speed Operation: Typical propagation delay of a few nanoseconds.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Low Power Consumption: Low quiescent current.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • CMOS Technology: Offers excellent noise margin and low power dissipation.
  • Operating Temperature: -40°C to +85°C
  • Package: SOP-14 (Small Outline Package)

Benefits:

  • Fast Switching Speed: Enables high-speed digital circuit operation.
  • Low Power Dissipation: Reduces power consumption and heat generation.
  • Wide Operating Voltage: Allows for flexible power supply options.
  • High Noise Immunity: Ensures reliable performance in noisy environments.
  • Compact Package: Saves board space.

Additional Details:

The HD74HC04FPEL-E is a versatile logic component used in a variety of digital electronic systems. The 'FPEL' likely refers to a specific package type and environmental compliance. Refer to the Renesas datasheet for detailed electrical specifications, including input/output voltage levels, current drive capabilities, and timing characteristics. The datasheet also specifies absolute maximum ratings and recommended operating conditions for safe and reliable operation.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess