EN
  • EN
  • DE
  • IT
Part No 5012
Manufacturer Keystone Electronics
Catalog Misc Products
Description PC TEST POINT MULTIPURPOSE WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test Points
Mfr Keystone Electronics
Series THM
Package Bulk
Product Status Active
Type PC Test Point, Multipurpose
Mounting Type Through Hole
Color White
Hole Diameter 0.063" (1.60mm)
Size / Dimension 0.125" Dia x 0.320" L (3.18mm x 8.13mm)
Plating Silver
Material - Insulation Nylon 46, UL 94V-0
Material - Body Phosphor Bronze
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 856250-5012
Ultra Librarian 3D Model Ultra Librarian 5012 CAD Model

Description

The 856250-5012 is a white PC test point designed for test and measurement applications from Keystone Electronics.

  • Series: THM series
  • Type: Multipurpose test point
  • Diameter: 0.125" (3.18mm)
  • Length: 0.320" (8.13mm)
  • Material: Nylon 46 with UL 94V-0 insulation
  • Package: Bulk package of 100 pcs
  • Plating: Silver
  • Body: Phosphor bronze

You May Also Be Interested in

Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3361
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3305 $51.2275
370+ $0.2712 $100.3440
575+ $0.2627 $151.0525
790+ $0.2542 $200.8180
1,020+ $0.2458 $250.7160
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess