EN
  • EN
  • DE

CR20-331JV

Part No CR20-331JV
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Catalog Custom Parts (B - D)
Description Surface Mount Thick Film Chip Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106587-CR20-331JV
Categories Custom Parts
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR20-331JV CAD Model

Description

The CR20-331JV is a carbon film resistor manufactured by HOKURIKU ELECTRIC INDUSTRY CO., LTD. It's a through-hole resistor with a resistance value of 330 ohms (331 represents 33 x 10^1 ohms). Carbon film resistors are widely used in electronic circuits due to their good stability, low cost, and general-purpose characteristics.

Applications

  • Current Limiting: Used to limit current in various circuit applications.
  • Voltage Division: Employed in voltage divider circuits to create a specific voltage level.
  • Pull-up/Pull-down Resistors: Used as pull-up or pull-down resistors in digital circuits.
  • LED Current Limiting: Commonly used in series with LEDs to limit the current and prevent damage.
  • Signal Termination: Utilized for signal termination to prevent reflections and ensure signal integrity.
  • General Purpose Resistors: Used in a wide variety of electronic circuits for general resistance purposes.

Features

  • Resistance Value: 330 Ω (330 ohms)
  • Tolerance: Typically ±5% (check datasheet for exact value)
  • Power Rating: Usually 0.25W or 0.5W (check datasheet for exact value)
  • Temperature Coefficient: Moderate temperature coefficient, suitable for general-purpose applications.
  • Lead Type: Through-hole

Benefits

  • Low Cost: Carbon film resistors are a cost-effective solution for resistance needs.
  • Wide Availability: Readily available from various distributors.
  • Good Stability: Provides good resistance stability over a range of operating conditions.
  • Easy to Use: Through-hole design simplifies installation and soldering.
  • Versatile: Suitable for a wide variety of electronic circuit applications.

Additional Details

The CR20-331JV resistor is typically marked with color bands to indicate its resistance value and tolerance. The standard color code is used, with each color representing a numerical value. The resistor's power rating determines the maximum power it can dissipate without damage. Proper soldering techniques should be used to ensure reliable connections. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

The lead material is typically tinned copper, which provides good solderability and corrosion resistance. The resistor body is coated with a protective layer to prevent environmental damage.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $5.8755
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
CT Micro International Corporation
Lowest to $0.1571
Comchip Technology
Lowest to $0.0497
CT Micro International Corporation
Lowest to $0.1003
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
NXP / Nexperia
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0741

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess