EN
  • EN
  • DE

CM03X5R225M10AHLM

Part No CM03X5R225M10AHLM
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106478-CM03X5R225M10AHLM
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM03X5R225M10AHLM CAD Model

Description

The CM03X5R225M10AHLM is a ceramic multilayer capacitor (MLCC) manufactured by AVX Corporation, a Kyocera Group Company. This capacitor is designed for general-purpose applications, offering stable performance over a wide range of temperatures and voltages. MLCCs are known for their reliability and small size, making them suitable for a variety of electronic circuits.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and voltage spikes in electronic circuits.
  • Decoupling Capacitors: Provides a stable voltage source for integrated circuits by suppressing voltage fluctuations.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies and DC-DC converters.
  • Timing Circuits: Used in oscillators and timing circuits where a stable capacitance value is required.
  • Filtering Applications: Used in filters to block or pass specific frequency ranges.

Features:

  • High Capacitance Value: 2.2µF capacitance.
  • Small Size: Compact form factor suitable for high-density circuit boards.
  • X5R Dielectric: Offers stable performance over temperature variations (-55°C to +85°C).
  • Voltage Rating: 10V DC voltage rating.
  • High Reliability: Ceramic construction ensures long-term reliability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Circuit Stability: Provides stable capacitance over a wide range of operating conditions.
  • Reduced Noise: Filters out unwanted noise and voltage spikes, improving circuit performance.
  • Space Savings: Small size allows for higher component density on circuit boards.
  • Cost-Effective: MLCCs are generally cost-effective compared to other types of capacitors.
  • Long-Term Reliability: Ceramic construction ensures long-term reliability and stability.

Additional Details:

The CM03X5R225M10AHLM utilizes an X5R dielectric material, which provides stable capacitance characteristics over a temperature range of -55°C to +85°C. This makes it suitable for applications where temperature variations are a concern. The 10V voltage rating ensures that the capacitor can withstand moderate voltage levels. Its construction from ceramic material ensures robustness and longevity in typical operating environments. This part is often used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
Chilisin
Lowest to $0.0019
TDK Corporation
Lowest to $0.5994
C&K Components
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0741 $58.1685
1,905+ $0.0608 $115.8240
2,945+ $0.0589 $173.4605
4,050+ $0.0571 $231.2550
5,245+ $0.0551 $288.9995
7,010+ $0.0494 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess