EN
  • EN
  • DE
  • IT

CP30176

Part No CP30176
Manufacturer CLIFF Electronic Components Ltd
Catalog Custom Parts (B - D)
Description Patch Panel, Usb, 16PORT, 1U, M3 Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1229172-CP30176
Categories Custom Parts
Manufacturer CLIFF Electronic Components Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP30176 CAD Model

Description

The CP30176, manufactured by CLIFF Electronic Components Ltd, is a panel mount connector. While specific details are limited, CLIFF Electronic Components is known for producing high-quality connectors and audio/video accessories.

Applications

  • Audio and video equipment: Used for connecting audio signals, such as microphones, headphones, and speakers.
  • Instrumentation: Employed in test and measurement equipment for signal input and output.
  • Data communication: Used in data transfer applications requiring secure and reliable connections.
  • Industrial control systems: Used in control panels and interfaces.
  • Custom panels: Suitable for integration into custom-designed electronic panels and enclosures.

Features

  • Panel mount design: Allows for secure and easy installation into panels or enclosures.
  • Durable construction: Built with robust materials to withstand regular use and environmental factors.
  • Reliable connection: Ensures a stable and secure electrical connection.
  • Compact size: Designed to fit into tight spaces.
  • Variety of contact options: Potentially available with different contact configurations to meet specific needs.

Benefits

  • Easy integration: Simple to incorporate into existing or new systems.
  • Secure connection: Minimizes signal loss or interference, ensuring optimal performance.
  • Long-lasting performance: Durable construction ensures extended operational life.
  • Versatile application: Suitable for a wide range of electronic applications.
  • Professional appearance: Provides a clean and organized look to equipment and panels.

Given the limited specific information, it's important to consult CLIFF Electronic Components Ltd directly or authorized distributors for detailed specifications, including contact configurations, materials, and electrical ratings. This will ensure the CP30176 is suitable for your intended application.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Intel
Core™ i5-4400E Processor (3M Cache, up to 3.30 GHz) FC-BGA12F, Tray
Need more? Email Us
NEC
Need more? Email Us
Cypress Semiconductor Corp
8K X 8 Standard SRAM 12 Ns CDIP28
Need more? Email Us
Maxim Integrated
Lowest to $12.6888
Fairchild/ON Semiconductor
Need more? Email Us
Sony
Need more? Email Us
VinTrons Technology
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess