EN
  • EN
  • DE

CLH1005T-5N1S-S-NP

Part No CLH1005T-5N1S-S-NP
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1107032-CLH1005T-5N1S-S-NP
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH1005T-5N1S-S-NP CAD Model

Description

The CLH1005T-5N1S-S-NP is a wire-wound ceramic chip inductor manufactured by Chilisin. It's designed for high-frequency applications requiring a compact size and excellent electrical characteristics.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Mobile Communications: Filters and matching networks in smartphones and other mobile devices.
  • Wireless LAN: Filters and impedance matching in WiFi modules and routers.
  • Bluetooth Applications: Used in Bluetooth modules for impedance matching and filtering.
  • High-Frequency Circuits: General purpose inductance for high frequency applications.

Features:

  • Compact Size: 1005 package (1.0mm x 0.5mm) for space-constrained applications.
  • Wire-Wound Construction: Provides a high Q factor and excellent SRF (Self-Resonant Frequency).
  • Ceramic Core: Offers stable inductance over temperature.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • High Performance: High Q factor improves circuit efficiency and reduces losses.
  • Stable Inductance: Ceramic core ensures stable performance over a wide temperature range.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance makes it suitable for environmentally conscious designs.

Technical Specifications:

  • Inductance: 5.1nH (Nanohenry)
  • Tolerance: Typically ±0.3nH or ±5% (Consult datasheet for precise tolerance).
  • Package Size: 1005 (0402 Imperial)
  • Self-Resonant Frequency (SRF): High SRF for optimal performance at high frequencies (Consult datasheet for specific SRF value).
  • DC Resistance (DCR): Low DCR for minimal power loss (Consult datasheet for specific DCR value).
  • Operating Temperature Range: Typically -55°C to +125°C (Consult datasheet for exact range).
  • Rated Current: Consult datasheet for specific current rating.

The CLH1005T-5N1S-S-NP from Chilisin is a high-performance wire-wound ceramic chip inductor suitable for various high-frequency applications. Its small size, high Q factor, and stable inductance make it an excellent choice for demanding designs. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
C&K Components
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
AVX Corp/Kyocera Corp
Lowest to $0.9794
TDK Corporation
Lowest to $0.0244
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23,810+ $0.0021 $50.0010
58,825+ $0.0017 $100.0025
88,240+ $0.0017 $150.0080
125,000+ $0.0016 $200.0000
156,250+ $0.0016 $250.0000
214,290+ $0.0014 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,400 pieces
MOQ: 23810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess