The CX1210SB27120B0FZKC1 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. This component is designed for various applications requiring stable and reliable capacitance in a compact form factor. MLCCs are commonly used in filtering, decoupling, and energy storage circuits.
Applications
- Bypass Capacitors
- Decoupling Capacitors
- Filtering Circuits
- Timing Circuits
- Resonant Circuits
- DC-DC Converters
Features
- Ceramic Dielectric: Provides stable capacitance over temperature and voltage.
- SMD (Surface Mount Device): Enables automated assembly and compact PCB design.
- High Capacitance Value: Offers significant capacitance in a small package size.
- Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
- High Reliability: Designed for long-term stability and performance.
- Non-Polarized: Simplifies circuit design and eliminates polarity concerns.
Benefits
- Improved Circuit Stability: Ceramic dielectric ensures consistent performance across various operating conditions.
- Reduced Noise: Effective decoupling and filtering capabilities minimize noise and interference.
- Simplified Assembly: SMD package allows for automated assembly, reducing manufacturing costs.
- Compact Design: Small package size enables high-density PCB layouts.
- Long Lifespan: High reliability ensures stable performance over an extended period.
- Versatile Application: Suitable for a wide range of electronic circuits and applications.
Additional Details
The CX1210SB27120B0FZKC1's capacitance value is 27pF. The 1210 indicates its case size. It is crucial to consult the manufacturer's datasheet for the precise voltage rating, temperature coefficient, and other relevant specifications. These parameters influence the capacitor's suitability for specific applications. The datasheet will also specify the operating temperature range and tolerance.