EN
  • EN
  • DE

DRV8212DRLR

Part No DRV8212DRLR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications Brushed DC, Camera
Current - Output 4A
Voltage - Supply 1.65V ~ 11V
Voltage - Load 1.65V ~ 11V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8212DRLRDKR,296-DRV8212DRLRTR,296-DRV8212DRLRCT
Standard Package 4,000
Win Source Part Number 1110970-DRV8212DRLR
Ultra Librarian 3D Model Ultra Librarian DRV8212DRLR CAD Model

Description

Introducing the DRV8212DRLR Motor Driver from Texas Instruments

The DRV8212DRLR is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This compact, high-performance IC is specifically engineered to deliver efficient and reliable control for a wide range of motor applications. Its versatility and robust feature set make it an ideal choice for designers looking to drive brushed DC motors, stepper motors, or other similar actuator devices.

Key Features and Benefits

  • High Output Drive Capability: The DRV8212DRLR is capable of delivering up to 3.6A of continuous output current, making it suitable for driving a variety of medium to high-power motors.
  • Advanced Protection Features: With built-in overcurrent, thermal shutdown, and under-voltage lockout, the DRV8212DRLR ensures the protection of your motor and the overall system, enhancing reliability and safety.
  • Flexible Supply Voltage Range: Operating from a supply voltage range of 4.5V to 45V, this driver IC can accommodate a broad spectrum of power requirements, fitting various application needs.
  • Configurable Control Interface: It offers a simple and intuitive interface that can be easily configured for either PHASE/ENABLE or IN/IN control, providing flexibility in the way motors are controlled and integrated into the system.
  • Compact Form Factor: Housed in a small 4mm x 4mm QFN package, the DRV8212DRLR is designed for space-constrained applications, allowing for a reduction in board space without compromising performance.

Applications

The DRV8212DRLR is an excellent choice for a multitude of applications that require precise motor control, including but not limited to:

  • Office automation machines
  • Home appliances
  • Battery-powered tools
  • Automotive pumps and fans
  • Robotics and automated guided vehicles (AGVs)

With its robust feature set, the DRV8212DRLR from Texas Instruments is a powerful solution that enables designers to improve the performance and efficiency of their motor-driven applications. Its ease of use, coupled with Texas Instruments' commitment to quality, makes the DRV8212DRLR an essential component for any application requiring precise motor control.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
Trinamic Motion Control GmbH
Lowest to $16.0041
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6909 $51.8175
180+ $0.5669 $102.0420
275+ $0.5492 $151.0300
380+ $0.5315 $201.9700
490+ $0.5138 $251.7620
655+ $0.4606 $301.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess