EN
  • EN
  • DE

SN74AS02N-J

Part No SN74AS02N-J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094888-SN74AS02N-J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AS02N-J CAD Model

Description

Product Overview: SN74AS02N-J

The SN74AS02N-J is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision engineering and state-of-the-art semiconductor technology. This product is part of the SN74AS series, which is known for its advanced Schottky TTL logic gates that provide faster switching speeds and better performance compared to standard TTL logic gates.

Key Features

  • Logic Type: The device consists of four independent 2-input NOR gates, offering versatility in a wide range of digital applications.
  • Package: It comes in a standard 14-pin plastic DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and production.
  • Operating Voltage: The SN74AS02N-J operates at a nominal voltage of 5V, which is compatible with other TTL logic families.
  • Switching Characteristics: It features fast switching times, with a typical propagation delay time significantly lower than conventional TTL devices, enhancing the performance of high-speed systems.
  • Drive Capability: The outputs can drive up to 10 LS-TTL loads, providing the ability to drive multiple inputs from a single output.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial applications.

Applications

The SN74AS02N-J is ideal for use in various digital circuits where high-speed, low-power consumption, and reliability are essential. Its applications include:

  • Complex logic functions in computational systems
  • High-speed data processing equipment
  • Communication systems
  • Instrumentation and control systems
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74AS02N-J is no exception. It is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this product to perform consistently in the most demanding environments.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74AS02N-J.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess