EN
  • EN
  • DE

RTC8583A

Part No RTC8583A
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (O - R)
Description RTC8583A Epson
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089266-RTC8583A
Categories OEM Parts(O-R)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTC8583A CAD Model

Description

The RTC8583A is a CMOS real-time clock (RTC) and calendar with a serial I2C bus interface. It provides accurate timekeeping with very low power consumption. It includes a programmable clock output, alarm interrupt, and a battery switch-over circuit. The device is designed for applications requiring precise time and date information with minimal power usage.

Applications

  • Energy Meters: For time-stamping energy consumption data and scheduling tasks.
  • Industrial Automation: In control systems for time synchronization and event logging.
  • Point of Sale (POS) Systems: For accurate transaction time recording.
  • Data Loggers: For time-stamping collected data.
  • Home Appliances: In devices like microwave ovens and washing machines for time-based control.

Features

  • Real-Time Clock and Calendar: Provides seconds, minutes, hours, day, date, month, and year information.
  • I2C Serial Interface: Allows easy communication with a microcontroller or other system components.
  • Low Power Consumption: Minimizes current draw to extend battery life.
  • Programmable Clock Output: Offers a configurable output frequency for synchronization.
  • Alarm Function: Provides an interrupt output for alarm events.
  • Battery Switch-Over Circuit: Automatically switches to a backup battery during power loss to maintain timekeeping.

Benefits

  • Accurate Timekeeping: Ensures reliable time and date information for various applications.
  • Long Battery Life: Low power consumption allows for extended operation on a backup battery.
  • Easy Integration: Simple I2C interface facilitates easy incorporation into existing systems.
  • Data Retention: Preserves time and date data during power outages, preventing data loss.
  • Flexible Configuration: Programmable features allow customization for specific application requirements.

Additional Details

The RTC8583A operates from a supply voltage range of 1.8V to 5.5V. It includes registers for storing time and date information, as well as control registers for configuring the device. The programmable clock output can be set to various frequencies, and the alarm function can be programmed to trigger at specific times. The battery switch-over circuit ensures seamless transition to backup power, maintaining uninterrupted timekeeping.

You May Also Be Interested in

Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess