EN
  • EN
  • DE

SAA1042AV

Part No SAA1042AV
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090836-SAA1042AV
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA1042AV CAD Model

Description

The SAA1042AV is a monolithic integrated circuit manufactured by Freescale Semiconductor (now NXP). It's primarily designed as a digital clock and timer circuit, often used in electronic devices requiring precise timekeeping and control functions. Its versatility makes it suitable for various applications, including consumer electronics and industrial equipment.

Applications

  • Digital clocks: Used in alarm clocks, wall clocks, and other timekeeping devices.
  • Timers: Implemented in kitchen timers, industrial timers, and other timing applications.
  • Appliance control: Incorporated into washing machines, dishwashers, and other appliances for timing and control functions.
  • Games and toys: Utilized in electronic games and toys requiring accurate timing.
  • Industrial control systems: Applied in industrial settings for process timing and control.

Features

  • BCD (Binary-Coded Decimal) output: Simplifies interfacing with other digital circuits.
  • Crystal oscillator: Provides accurate timekeeping.
  • Multiplexed display output: Allows for easy driving of LED or LCD displays.
  • Timer function: Enables precise timing intervals.
  • Alarm function: Provides an audible or visual alarm signal.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Accurate timekeeping: Ensures precise timekeeping in various applications.
  • Simplified circuit design: Reduces the complexity of digital clock and timer circuits.
  • Easy interface: Simplifies interfacing with other electronic components.
  • Versatile functionality: Provides a range of timing and control functions.
  • Low power operation: Extends battery life in portable devices.

Additional Details

The SAA1042AV typically operates with a crystal oscillator to generate a stable time base. The BCD output allows for easy decoding and display of the time or timer value. The device often includes features such as alarm setting, snooze function, and various display modes. Refer to the NXP datasheet for detailed specifications, application circuits, and programming information. Understanding the pinout and functional description of the SAA1042AV is crucial for successful integration into electronic designs. The device is often available in DIP (Dual In-line Package) format for easy prototyping and experimentation.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess