EN
  • EN
  • DE

TSP50P11CNL2D1

Part No TSP50P11CNL2D1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description OTP; avail. for development only, < 100/project 16-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1101518-TSP50P11CNL2D1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSP50P11CNL2D1 CAD Model

Description

The TSP50P11CNL2D1 is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring reliable and efficient power management solutions. This product is a testament to Texas Instruments' commitment to providing innovative semiconductor technologies that enable electronic systems to be more energy-efficient and capable.

Key Features

  • High Efficiency: The TSP50P11CNL2D1 is engineered to maximize power efficiency, which is critical in minimizing heat generation and power loss in electronic systems.
  • Robust Output: It delivers a stable and robust output, ensuring consistent performance even under varying load conditions.
  • Advanced Protection: This product includes features such as over-current, over-temperature, and under-voltage lockout protections, safeguarding the device and the system it powers against potential damage from electrical anomalies.
  • Compact Design: Its compact form factor allows for seamless integration into space-constrained applications without compromising performance.
  • Wide Operating Range: The TSP50P11CNL2D1 operates over a broad voltage and temperature range, making it suitable for a diverse set of environments and applications.

Applications

The versatility of the TSP50P11CNL2D1 allows it to be used in a variety of applications, including but not limited to:

  • Power supplies
  • Telecommunications equipment
  • Computing systems
  • Industrial controls
  • Portable devices

Quality and Reliability

Texas Instruments is renowned for its rigorous quality control and the TSP50P11CNL2D1 is no exception. It is manufactured to meet the highest industry standards for quality and reliability, ensuring long-term performance and customer satisfaction.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. The TSP50P11CNL2D1 is not just a component; it's a solution that empowers your designs to be more efficient, reliable, and capable.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess