EN
  • EN
  • DE

PCIMX6U6AVM08AB

Part No PCIMX6U6AVM08AB
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MPU i.MX6 RISC 32-Bit 0.04um 800MHz 1.2V/1.35V/1.5V 624-Pin MAPBGA Brick/Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084364-PCIMX6U6AVM08AB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX6U6AVM08AB CAD Model

Description

The NXP PCIMX6U6AVM08AB microprocessor is a high-performance, energy-efficient processor designed to power a wide range of industrial, automotive, and consumer electronics. This processor is part of the i.MX 6UltraLite family, which is known for its robust multimedia features and scalable multicore platform that includes single-, dual-, and quad-core families based on the ARM Cortex architecture.

Key Features:

  • Core: ARM Cortex-A7 single core, capable of speeds up to 528 MHz, providing a balance between performance and power consumption.
  • Memory: Integrated 128KB L2 cache and 16-bit DDR3/LPDDR2 support, allowing for fast and efficient data processing.
  • Graphics: The processor includes an integrated 2D graphics accelerator, enhancing graphical user interfaces and enabling smooth visuals for applications.
  • Connectivity: Comes with a variety of connectivity options including 10/100 Ethernet, USB 2.0 OTG with PHY, and multiple UART, SPI, and I2C interfaces.
  • Security: Advanced security features such as secure boot, cryptographic cipher engines, and random number generator to protect sensitive data.
  • Power Efficiency: Designed for applications requiring low power consumption, it supports various power-saving modes to extend battery life for portable devices.
  • Package: Available in a 289BGA package, providing a compact footprint for space-constrained applications.

Applications:

The NXP PCIMX6U6AVM08AB is ideal for a variety of applications, including:

  • Industrial control and automation systems
  • Automotive infotainment and cluster systems
  • Smart energy solutions
  • Portable medical devices
  • Smart home devices and IoT gateways

This processor is designed to meet the needs of developers looking for a scalable solution that can handle complex tasks while maintaining power efficiency. Whether you're designing an innovative portable device or a sophisticated automotive system, the NXP PCIMX6U6AVM08AB offers the performance, connectivity, and security features necessary to create a reliable and user-friendly product.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess