EN
  • EN
  • DE

WIN847W3NHEI-250A1

Part No WIN847W3NHEI-250A1
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104666-WIN847W3NHEI-250A1
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WIN847W3NHEI-250A1 CAD Model

Description

The WIN847W3NHEI-250A1 is a state-of-the-art integrated circuit product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications in the electronics industry, including but not limited to automotive, industrial, aerospace, and consumer electronics.

Key Features

  • High Performance: This device is built to deliver top-notch performance for demanding applications, ensuring reliability and efficiency.
  • Low Power Consumption: With advanced power management features, the WIN847W3NHEI-250A1 is optimized for low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Design: The product is designed to withstand harsh environments and conditions, ensuring long-term durability and stability.
  • Connectivity: It comes with multiple connectivity options, providing flexibility and ease of integration into various systems and networks.
  • Security: Security is a top priority for Microchip Technology, and this product includes robust security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the WIN847W3NHEI-250A1 allows it to be used in a multitude of applications. In the automotive sector, it can be integrated into engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). For industrial purposes, it is suitable for automation control systems, sensor networks, and IoT devices. In the aerospace industry, it can be employed in flight control systems, communication systems, and onboard diagnostics. Additionally, consumer electronics such as smart home devices, wearables, and portable electronics can benefit from its compact size and powerful capabilities.

Technical Specifications

Detailed technical specifications for the WIN847W3NHEI-250A1 include operating temperature ranges, input/output interface details, power requirements, and packaging information. For complete technical specifications and product data sheets, customers are advised to visit Microchip Technology's official website or contact their customer support team.

Ordering Information

To purchase the WIN847W3NHEI-250A1 or request samples, customers can place an order through authorized Microchip Technology distributors or directly through the company's sales channels. Product availability, pricing, and delivery information can be obtained from these sources.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess