The C1608C0G1H390JT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It's characterized by its compact size and high capacitance value, making it suitable for a wide range of electronic applications.
Applications
- Bypass and decoupling in power supplies
- Smoothing circuits in electronic devices
- Filtering in signal lines
- Consumer electronics (smartphones, tablets, laptops)
- Industrial equipment
- Automotive electronics
Features
- Compact size: 1608 (EIA 0603)
- High capacitance: 39pF
- Voltage rating: 50V
- Temperature coefficient: C0G (NP0) - offers excellent stability over a wide temperature range
- High reliability
- Lead-free and RoHS compliant
Benefits
- Stable performance over temperature variations due to C0G dielectric
- Effective noise filtering and signal conditioning
- Space-saving design for compact electronic devices
- Long lifespan and reliable operation
- Compliance with environmental regulations
Additional Details
This capacitor utilizes a C0G (NP0) dielectric material, which provides a very stable capacitance with minimal variation over a wide temperature range (-55°C to +125°C). This makes it ideal for applications where consistent performance is critical. The EIA 0603 case size (1.6mm x 0.8mm) allows for high-density mounting on printed circuit boards. The termination is typically nickel barrier with tin plating, ensuring good solderability. The 50V voltage rating is suitable for many general-purpose applications.