The C4532X7T2W474KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. Part of the C4532 series, it defines specific physical dimensions. This capacitor is designed for various applications, providing stable capacitance with an X7T dielectric.
Applications
- Decoupling in high-speed digital circuits
- Bypass capacitors in power supplies
- Filtering in sensitive analog circuits
- General-purpose applications requiring a high capacitance value
- Noise suppression in electronic systems
Features
- Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small size.
- X7T Dielectric: Offers capacitance stability over a wide temperature range (-55°C to +125°C).
- 4532 Case Size (EIA 1812): Standard surface-mount package.
- 470 nF (0.47 µF) Capacitance: Suitable for a broad range of applications.
- High Reliability: Ensures stable performance over its lifespan.
Benefits
- Stable Performance: X7T dielectric ensures the capacitance remains relatively stable over a wide temperature range.
- Compact Size: The 4532 package allows for use in dense circuit designs.
- Effective Decoupling: Reduces noise and voltage fluctuations in digital circuits.
- Improved Power Supply Stability: Smooths voltage variations, creating a cleaner power source.
- Simplified Assembly: Standard surface-mount package eases assembly.
Additional Details
The C4532X7T2W474KT000N has a capacitance of 470 nF (0.47 µF). The rated voltage is 450VDC. The temperature range is between -55°C to +125°C. The 'K' tolerance designates a ±10% capacitance tolerance. The capacitor features tin-plated terminations for solderability. This component is RoHS compliant and intended for reflow soldering processes. Refer to the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and recommended soldering profiles. The capacitor is commonly used in consumer electronics, industrial equipment, and automotive applications. Always consult the most recent datasheet for accurate specifications.