The CC-A-24.000-3.3-BTE is a crystal oscillator manufactured by Raltron Electronics Corporation. It's a compact, surface-mount device designed to provide a stable and accurate clock signal for various electronic applications. This oscillator integrates a crystal resonator and oscillator circuitry in a single package, simplifying circuit design and reducing component count. Its precise frequency output and low power consumption make it suitable for use in microcontrollers, communication devices, and other timing-critical systems.
Applications
- Microcontroller clock sources
- Communication equipment (e.g., WLAN, Bluetooth)
- Real-time clocks (RTCs)
- Timing circuits for digital devices
- Frequency references for PLLs (Phase-Locked Loops)
Features
- Precise and stable 24.000 MHz frequency output
- 3.3V supply voltage operation
- Surface-mount package for automated assembly
- Compact size
- Low power consumption
- Excellent frequency stability over temperature
Benefits
- Accurate and reliable timing for critical applications
- Simplified circuit design and reduced component count
- Compatibility with standard 3.3V logic levels
- Easy integration into surface-mount assembly processes
- Extended battery life in portable devices due to low power consumption
Additional Details
The CC-A-24.000-3.3-BTE crystal oscillator typically comes in a ceramic SMD package. It operates at a fundamental frequency of 24 MHz and is designed for use with a 3.3V power supply. Its frequency stability is a crucial specification, usually expressed in parts per million (ppm) over a specified temperature range (e.g., -40°C to +85°C). The oscillator features enable and disable control, which can be used to conserve power when the clock signal is not needed. Its low jitter performance makes it suitable for applications requiring clean clock signals. Start-up time is usually specified to ensure stable oscillation quickly.