The DF2S5.6ASL,L3F(T) is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This particular diode is part of Toshiba's DF2S series, known for their compact size and fast response times.
Applications
- ESD protection for data lines in mobile phones and smartphones
- Surge protection in portable devices like tablets and laptops
- Protection of I/O interfaces in communication equipment
- Protection of sensitive analog and digital circuits in industrial control systems
- Automotive electronics protection against voltage transients
Features
- Low clamping voltage: Helps ensure effective protection of downstream components.
- Fast response time: Quickly clamps transient voltages to protect circuits.
- Small surface mount package: Enables high-density board layouts.
- Low capacitance: Minimizes signal distortion in high-speed data transmission.
- High surge capability: Withstands high energy transient events.
- Lead-free construction: Complies with environmental regulations.
Benefits
- Enhanced system reliability: Protects against damage from voltage transients, extending the lifespan of electronic devices.
- Reduced downtime: Prevents equipment failure due to ESD and surge events.
- Improved signal integrity: Low capacitance ensures minimal signal degradation in high-speed applications.
- Compact design: Allows for smaller and more efficient circuit board layouts.
- Cost-effective protection: Provides reliable protection at a competitive price.
Additional Details
The DF2S5.6ASL,L3F(T) has a standoff voltage of 5.6V. It is designed to clamp transient voltages at a defined level, protecting sensitive circuits from overvoltage conditions. The specific clamping voltage depends on the surge current. The diode is typically used in applications where space is a constraint, thanks to its small surface mount package. Its low capacitance makes it suitable for protecting high-speed data lines, preventing signal distortion.