EN
  • EN
  • DE

GT-SMD181220022-TR

Part No GT-SMD181220022-TR
Manufacturer Lumex Opto/Components Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 200V 2KA 2 POLE SMD / Gas Discharge Tube 200 V 2000A (2kA) ±20% 2 Pole Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Voltage - DC Spark Over (Nom) 200 V
Impulse Discharge Current (8/20µs) 2000A (2kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
Base Product Number GT-SMD181220022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names GTSMD181220022TR,67-2003-1,67-2003-2
Standard Package 2,500
Win Source Part Number 994704-GT-SMD181220022-TR
Ultra Librarian 3D Model Ultra Librarian GT-SMD181220022-TR CAD Model

Description

The GT-SMD181220022-TR is a high-quality gas discharge tube arrester manufactured by Lumex Opto/Components Inc.

  • IC Design: provide protection against voltage surges
  • Usage: widely used in various applications
  • MSL Level: 1 (unlimited)
  • REACH Status: unaffected

You May Also Be Interested in

Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 230V 20KA 2 POLE HOLDER
Need more? Email Us
Littelfuse Inc.
GDT 250V 10KA 3 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 300V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess