EN
  • EN
  • DE

BPG255NPEWE

Part No BPG255NPEWE
Manufacturer Eaton Bussmann
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 230V 20KA 2 POLE HOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Voltage - DC Spark Over (Nom) 230 V
Impulse Discharge Current (8/20µs) 20000A (20kA)
Number of Poles 2
Fail Short No
Mounting Type Holder
Package / Case Module, Plug-In
Ultra Librarian 3D Model Ultra Librarian BPG255NPEWE CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 470V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 250V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 600V 5KA 3 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess