The ABLIC U.S.A. Inc. S-1711A3033-I6T1G is a high-accuracy voltage detector designed for applications requiring precise voltage monitoring and reset functionality. It's part of ABLIC's S-1711 series, known for its low current consumption and high accuracy.
Applications
- Microcontroller reset circuits
- Power management in portable devices
- Battery monitoring systems
- Overvoltage/Undervoltage protection
- System monitoring in various electronic devices
Features
- High detection voltage accuracy
- Ultra-low current consumption
- Built-in hysteresis for stable operation
- Small package size
- Open-drain output
- Wide operating temperature range
Benefits
- Provides reliable voltage monitoring and reset functionality
- Extends battery life in portable applications
- Prevents false resets due to voltage fluctuations
- Reduces board space requirements
- Offers flexibility in interfacing with other circuits
- Operates reliably in harsh temperature environments
Additional Details
The S-1711A3033-I6T1G voltage detector ensures stable and reliable operation of electronic systems by precisely monitoring the power supply voltage and triggering a reset signal when necessary. Its ultra-low current consumption is crucial for extending battery life in portable devices, making it ideal for battery-powered applications. The built-in hysteresis prevents oscillations and false resets caused by noisy power supplies. The small package size allows for easy integration into compact electronic designs, and the open-drain output provides a flexible interface with other components. Designed to operate within a wide temperature range, it is well-suited for applications operating in harsh conditions.