EN
  • EN
  • DE

ADSP-BF561

Part No ADSP-BF561
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Symmetric Multi-Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173585-ADSP-BF561
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561 CAD Model

Description

The ADSP-BF561 from Analog Devices Inc. is a high-performance digital signal processor (DSP) that combines dual-core flexibility with the power efficiency and cost-effectiveness of the Blackfin processor family. This processor is designed to meet the demanding needs of embedded real-time signal processing applications, making it an ideal choice for multimedia, automotive, and industrial control systems.

Key Features:

  • Dual-Core Processing: The ADSP-BF561 features two independent Blackfin processor cores, each running at up to 600MHz, providing a total of 1200 MIPS (Million Instructions Per Second) for concurrent processing of multiple tasks.
  • High Integration: This processor integrates a rich set of peripherals, including dual-channel DMA controllers, UART, SPI, SPORT interfaces, and a real-time clock, reducing the need for external components and simplifying design complexity.
  • Advanced Memory Architecture: With its large on-chip memory, including L1 and L2 SRAM, the ADSP-BF561 facilitates rapid and efficient data processing. The processor also supports external memory interfaces for SDRAM, flash memory, and other storage options.
  • Power Management: The processor incorporates dynamic power management features, allowing for control over both cores' voltage and frequency scaling, which helps to minimize power consumption during varying levels of activity.
  • Robust Security: Security features include a memory protection unit (MPU) and optional encryption, ensuring secure data processing and intellectual property protection.

Applications:

  • Industrial and Automotive Control Systems
  • Image and Video Processing
  • Audio and Voice Processing
  • Medical Instrumentation
  • Networking and Telecommunications

The ADSP-BF561 is supported by an extensive range of development tools, including the CrossCore Embedded Studio (CCES) software development platform, emulators, and evaluation boards, which streamline the development process and reduce time to market. With its combination of performance, integration, and efficiency, the ADSP-BF561 is a compelling solution for designers seeking to create sophisticated and power-sensitive embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8948 $99.7896
3+ $46.7369 $140.2107
4+ $45.1579 $180.6316
5+ $42.0000 $210.0000
7+ $40.4211 $282.9477
8+ $38.8422 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,308 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess