EN
  • EN
  • DE

LP8860AQVFPRQ1

Part No LP8860AQVFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 32HLQFP / Low-EMI, High-Performance 4-Channel LED Driver for Automotive Lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 48V
Voltage - Output 48V
Current - Output / Channel 150mA
Frequency 100kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-PowerLQFP
Supplier Device Package 32-HLQFP (7x7)
Part Number Series LP8860
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805658-LP8860AQVFPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8860AQVFPRQ1 CAD Model

Description

Product Overview: LP8860AQVFPRQ1 from Texas Instruments

The LP8860AQVFPRQ1 is a high-performance automotive-grade LED driver designed to meet the stringent requirements of the automotive industry. Manufactured by Texas Instruments, a leader in semiconductor solutions, this driver is ideal for LED lighting applications in vehicles, such as headlights, tail lights, interior lights, and instrument panel illumination.

Key Features

  • Automotive Qualified: This product meets the AEC-Q100 Grade 1 standard, ensuring reliable operation in the challenging automotive environment with a temperature range of -40°C to +125°C.
  • Integrated Features: The LP8860AQVFPRQ1 includes an integrated boost converter, four high precision current sinks, and a wide input voltage range, making it a versatile solution for various LED configurations.
  • High Efficiency: With its advanced switch-mode power supply technology, the device provides efficient power conversion, which is essential for reducing thermal load and improving the longevity of LED systems.
  • Dimming Capabilities: It supports both analog and PWM dimming, offering precise control over brightness levels and enabling dynamic light effects.
  • Protection Features: The driver comes with built-in protection against over-temperature, over-voltage, short-circuit, and LED open-circuit, enhancing the safety and durability of the lighting system.
  • Communication Interface: An I2C-compatible interface allows for easy programming and control of the LED driver, providing flexibility in customizing lighting patterns and functions.

Applications

The LP8860AQVFPRQ1 is designed for a wide range of automotive lighting applications, including but not limited to:

  • Headlight LED systems
  • Rear and stop lights
  • Turn signals
  • Interior cabin and dashboard lighting
  • Daytime running lights

Quality and Reliability

As with all Texas Instruments products, the LP8860AQVFPRQ1 is built to deliver high quality and reliability. TI's commitment to rigorous testing and quality control ensures that this LED driver will perform to the highest standards, providing designers and manufacturers with confidence in their automotive lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6235 $56.8225
80+ $1.3321 $106.5680
120+ $1.2905 $154.8600
165+ $1.2488 $206.0520
210+ $1.2072 $253.5120
280+ $1.0823 $303.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess