EN
  • EN
  • DE

LTM4637IV#PBF

Part No LTM4637IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK ADJ 20A 133LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Max) 20A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Mounting Style SMD/SMT
Package 133-LGA
Size / Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 88%
Win Source Part Number 206795-LTM4637IV#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4637IV#PBF CAD Model

Description

Product Overview: LTM4637IV#PBF - Linear Technology

The LTM4637IV#PBF is a highly efficient, encapsulated step-down switching mode µModule (micro-module) regulator from Linear Technology, designed to deliver high performance with minimal external components. This advanced power solution integrates a switching controller, power FETs, inductors, and all the supporting components in a compact, LGA package. It is ideally suited for applications requiring low voltage, high current outputs, and optimal power density.

Key Features

  • Wide Input Voltage Range: Capable of operating from a 4.5V to 20V input supply, making it versatile for a variety of applications from industrial to automotive systems.
  • High Output Current: Delivers up to 20A of continuous output current, which can be paralleled with multiple modules for increased current capability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a wide range of uses in different circuit designs.
  • High Efficiency: The device's high efficiency minimizes heat generation, thus reducing the need for extensive heat sinking or airflow.
  • Fast Transient Response: Exhibits excellent transient response, maintaining stable output voltage during sudden load changes.
  • Overvoltage, Overcurrent, and Overtemperature Protection: Built-in protection features ensure reliability and durability under various fault conditions.

Applications

  • Datacom/Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics
  • High-Density Distributed Power Systems

The LTM4637IV#PBF is engineered for ease of use, requiring minimal external components for operation. Its robust design and comprehensive internal protections make it a reliable choice for designers looking to simplify power management in complex systems. With its encapsulated design, the µModule regulator ensures consistent performance in challenging environments, providing a combination of convenience, efficiency, and reliability that is hard to match.

Whether you're designing a sophisticated server, a precision medical instrument, or a rugged automotive control unit, the LTM4637IV#PBF offers a compact, efficient, and versatile power management solution that can help you streamline your design process and get to market faster.

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.0578 $53.0578
3+ $43.5346 $130.6038
4+ $42.1741 $168.6964
5+ $40.8137 $204.0685
7+ $39.4532 $276.1724
9+ $35.3719 $318.3471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess