EN
  • EN
  • DE
  • IT

LM5122EVM-1PH

Part No LM5122EVM-1PH
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM5122 / LM5122 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Product Status Active
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 24V
Current - Output 4.5A
Voltage - Input 9V ~ 20V
Regulator Topology Boost
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM5122
Base Product Number LM5122
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 923264-LM5122EVM-1PH
Ultra Librarian 3D Model Ultra Librarian LM5122EVM-1PH CAD Model

Description

The LM5122EVM-1PH from Texas Instruments is a comprehensive evaluation module designed for engineers and developers to assess the capabilities and performance of the LM5122 pre-buck boost controller in a single-phase configuration. This advanced tool is ideal for experimenting with and understanding the LM5122 controller, which is tailored for high-performance applications requiring a wide input voltage range and efficient power conversion.

Key Features of the LM5122EVM-1PH

  • Versatile Input Voltage Range: The evaluation module is capable of handling a wide input voltage range, making it suitable for a variety of applications from automotive to industrial power systems.
  • High-Efficiency Power Conversion: The LM5122 controller is designed to provide efficient power conversion, reducing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the requirements of their specific application, ensuring flexibility and convenience.
  • Integrated Protection Features: The module includes features such as overvoltage, overcurrent, and thermal protection, safeguarding the system against potential damage from abnormal operating conditions.
  • Robust Design: Built with high-quality components, the LM5122EVM-1PH offers a durable and reliable platform for testing and development.
  • Easy-to-Use: With onboard connectors and test points, the evaluation module provides a user-friendly interface for quick setup and experimentation.

Applications

The LM5122EVM-1PH is suited for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Aftermarket and performance automotive modifications

Technical Specifications

The LM5122EVM-1PH offers an impressive set of technical specifications that includes:

  • Pre-buck boost topology
  • Single-phase operation
  • High power density design
  • Onboard load transient response testing

For developers and engineers looking to create high-performance power systems with stringent voltage requirements, the LM5122EVM-1PH Evaluation Module from Texas Instruments provides a robust and versatile platform for testing, validation, and prototyping.

You May Also Be Interested in

Texas Instruments
BOARD DEV PWR MODULE 1A 1.8V / LMZ10501 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
MaxLinear Inc
BOARD EVALUATION FOR XRP7714
Need more? Email Us
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XRP6668
Need more? Email Us
Maxim Integrated
EVAL KIT MAX17020 (DUAL QUICK-PW
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.2103
MaxLinear Inc
EVAL BOARD XRP6124
Need more? Email Us
Texas Instruments
KIT C2000 HV FULL BRIDGE / TMS320F28027 C2000?, Piccolo? AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board
Lowest to $1,395.3333
Analog Devices Inc.
BOARD DEMO FOR LTC3544BEUD / LTC3544 - DC/DC, Step Down 4, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess