EN
  • EN
  • DE

LMZ10501SILEVM

Part No LMZ10501SILEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEV PWR MODULE 1A 1.8V / LMZ10501 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Current - Output 1A
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMZ10501
Base Product Number LMZ10501
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 923539-LMZ10501SILEVM
Ultra Librarian 3D Model Ultra Librarian LMZ10501SILEVM CAD Model

Description

The LMZ10501SILEVM from Texas Instruments is a fully integrated nano module that offers a high-efficiency power solution in a small, easy-to-use package. This evaluation module (EVM) is designed to help engineers and designers quickly assess the capabilities and performance of the LMZ10501 power module, which is ideal for space-constrained applications.

Key Features

  • Compact Design: The LMZ10501SILEVM showcases a tiny form factor, making it a perfect choice for portable and space-limited applications where board space is at a premium.
  • High Efficiency: With an advanced switching regulator, this EVM provides high efficiency across a wide range of load conditions, ensuring optimal power consumption and heat dissipation.
  • Wide Input Voltage Range: The module supports an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources and making it versatile for multiple applications.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.8V to 3.6V to match the requirements of the target application, providing flexibility in design.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design process and reduces external component count, which can lead to a reduction in overall system cost and complexity.

Applications

The LMZ10501SILEVM is suitable for a broad range of applications, including but not limited to:

  • Portable electronics
  • Wireless communication devices
  • Medical equipment
  • Point-of-load conversions

Technical Specifications

  • Output Current: Up to 1A
  • Switching Frequency: 3MHz
  • Efficiency: Up to 95%
  • Operating Temperature Range: -40°C to 125°C

With its robust feature set and comprehensive support materials, the LMZ10501SILEVM from Texas Instruments serves as an invaluable tool for engineers looking to implement a high-performance, space-efficient power solution in their next project.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess