EN
  • EN
  • DE

MAX8686EVKIT#

Part No MAX8686EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR MAX8686
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Output Voltage 0.7 V ~ 5.5 V
Current - Output 25A
Input Voltage 4.5 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 300kHz ~ 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX8686
Win Source Part Number MAX8686EVKIT#-215227
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8686EVKIT# CAD Model

Description

Maxim Integrated MAX8686EVKIT# Evaluation Kit

The MAX8686EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and performance assessment of the MAX8686, a high-efficiency, step-down, switch-mode power-supply IC. This evaluation kit is an essential tool for engineers and designers who are looking to integrate the MAX8686 into their power management solutions, particularly in applications that demand compact size, high efficiency, and precise voltage regulation.

The MAX8686EVKIT# comes with a fully assembled and tested evaluation board that showcases the capabilities of the MAX8686 IC. The board is configured to demonstrate the IC's operation in a typical step-down (buck) converter application. It is designed to deliver an adjustable output voltage from a wide input voltage range, making it suitable for a variety of power supply scenarios.

Key features of the MAX8686EVKIT# include:

  • Adjustable output voltage settings for flexibility in different design scenarios.
  • High-efficiency synchronous buck operation, which reduces heat dissipation and improves system reliability.
  • Integrated MOSFETs that minimize external component count and simplify the design process.
  • Frequency synchronization capability to reduce electromagnetic interference (EMI) in sensitive applications.
  • Thermal protection and overcurrent protection features that ensure safe operation under abnormal conditions.
  • Compact design that is ideal for space-constrained applications.

The evaluation kit provides convenient test points for critical signals and power nodes, allowing for easy probing and performance analysis. Additionally, the kit includes comprehensive documentation, which covers the setup and operation of the evaluation board, as well as the features and specifications of the MAX8686 IC. This documentation aids users in quickly getting started with their evaluation and in understanding how to integrate the IC into their own designs.

Whether you are developing power supplies for consumer electronics, telecommunications, or industrial systems, the MAX8686EVKIT# from Maxim Integrated is an invaluable tool for ensuring that your designs meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess