EN
  • EN
  • DE

DC1040A-B

Part No DC1040A-B
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LTC3544BEUD / LTC3544 - DC/DC, Step Down 4, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 4, Non-Isolated
Voltage - Output 0.8V, 1.2V, 1.5V, 1.8V
Current - Output 300mA, 200mA, 200mA, 100mA
Voltage - Input 2.25V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 2.25MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3544
Base Product Number DC1040
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 916804-DC1040A-B
Ultra Librarian 3D Model Ultra Librarian DC1040A-B CAD Model

Description

The DC1040A-B from Analog Devices Inc. is a highly integrated and versatile power management solution designed for a wide range of applications. This product is a demonstration circuit that showcases the capabilities of the LTC®4020, a high voltage power manager, ideal for multi-chemistry battery charging and high-efficiency DC/DC converter applications.

The LTC4020 seamlessly manages power distribution between input sources, such as wall adapters and solar panels, and a rechargeable battery, while simultaneously providing a regulated output. The DC1040A-B is engineered to handle a wide input voltage range from 4.5V to 55V, making it suitable for diverse operational environments.

Key features of the DC1040A-B include its multi-chemistry battery charging capability, which supports Lithium-Ion/Polymer, LiFePO4, Lead Acid, and NiMH battery types, among others. The demonstration board comes with a pre-configured charge algorithm for a 6-cell Li-Ion battery, but it can be easily adapted for other chemistries or cell counts through simple component changes.

The board also features the proprietary PowerPath™ control, which ensures seamless transition between input power sources to maintain continuous power delivery to both the system load and the battery. Its high-efficiency step-down converter can deliver up to 5A of continuous output current, ensuring reliable performance for power-hungry applications.

Safety is a key consideration with the DC1040A-B, which includes features such as overvoltage, overcurrent, and over-temperature protection. Additionally, the board offers programmable charge termination and an onboard battery temperature sensing for intelligent charging control.

With its robust design and comprehensive feature set, the DC1040A-B demonstration board is an excellent tool for developers and engineers looking to evaluate the LTC4020 for use in their own projects. Whether it's for portable devices, backup power systems, or any application requiring efficient power management and battery charging, the DC1040A-B provides a solid foundation for development and testing.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess