EN
  • EN
  • DE

TPS51117EVM

Part No TPS51117EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series D-CAP
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.05V
Output Current 10A
Voltage - Input 6 V ~ 21 V
Regulator Topology Buck
Frequency - Switching 350kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS51117
Win Source Part Number 797949-TPS51117EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51117
Introduction Date October 01, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS51117EVM CAD Model

Description

The TPS51117EVM from Texas Instruments is an evaluation module (EVM) designed to help designers and engineers evaluate the performance and capabilities of the TPS51117, which is a synchronous step-down controller intended for low-voltage, high-density power systems. This EVM serves as a practical tool for testing the functionalities in a laboratory environment before integrating the controller into a full-scale design.

Key Features

  • Integrated MOSFET Drivers: The TPS51117EVM features built-in drivers for high-side and low-side MOSFETs, simplifying the design and reducing external component count.
  • Adjustable Output Voltage: The output voltage is easily adjustable, providing flexibility for different applications and allowing for optimization of power delivery to specific load requirements.
  • High Efficiency: With its advanced control methods, the module achieves high efficiency, which is crucial for reducing heat and improving system reliability.
  • Power Good (PG) Output: The EVM includes a power good signal, which indicates when the output voltage is within a specified range, aiding in system monitoring and control.
  • Overcurrent Protection: The TPS51117EVM provides overcurrent protection, enhancing the safety and durability of the end application.
  • Thermal Shutdown: A thermal shutdown feature is included to prevent damage from overheating, further ensuring the longevity of the module.

Applications

The TPS51117EVM is suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Graphics Cards
  • Server and Telecom Power Supplies
  • Point-of-Load (POL) Solutions

Design Support

Texas Instruments provides extensive design support for the TPS51117EVM, including detailed technical documentation, reference designs, and simulation tools. The EVM is also accompanied by a user guide that provides setup instructions, schematic diagrams, bill of materials, and PCB layout information, ensuring a smooth evaluation process for both experienced and novice users.

With its robust feature set and comprehensive design support, the TPS51117EVM from Texas Instruments is an excellent resource for developing efficient, reliable, and compact power solutions.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess