EN
  • EN
  • DE

CMP01CP

Part No CMP01CP
Manufacturer Analog Devices Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016727-CMP01CP
Categories OEM Parts(C-E)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMP01CP CAD Model

Description

The CMP01CP is a high-performance precision monolithic comparator manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to offer fast and reliable performance for a wide range of applications requiring voltage or current sensing, including industrial, automotive, and consumer electronics. With its robust design and advanced technology, the CMP01CP provides an efficient solution for systems that require high-speed signal processing.

Key Features

  • Fast Response Time: The CMP01CP boasts a rapid response time, ensuring quick and accurate comparisons of input signals.
  • Low Power Consumption: Designed with energy efficiency in mind, this comparator maintains excellent performance while minimizing power usage, making it ideal for battery-powered devices.
  • Precision Voltage Comparison: With its precise voltage comparison capabilities, the CMP01CP can detect small differences in signal levels, critical for sensitive applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity.
  • Wide Operating Voltage Range: The device can operate over a broad voltage range, accommodating various power supply configurations.
  • Stable with Large Capacitive Loads: It is designed to remain stable even when driving large capacitive loads, a common challenge for many comparators.

Applications

The CMP01CP is versatile and can be used in numerous applications. It is particularly suited for:

  • Zero-crossing detectors
  • Voltage level monitoring
  • Window comparators
  • Analog-to-digital converters
  • High-speed triggers
  • Waveform generators

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the CMP01CP is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding environments. Whether for commercial, industrial, or high-tech applications, the CMP01CP from Analog Devices Inc. represents a dependable and efficient choice for precision voltage comparison needs.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Dell
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TDK Corporation
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess