EN
  • EN
  • DE

MAX976ESR

Part No MAX976ESR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707557-MAX976ESR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX976ESR CAD Model

Description

The MAX976ESR from Maxim Integrated is a high-performance analog-to-digital converter (ADC) designed to meet the rigorous demands of complex and precise signal processing applications. This precision ADC is engineered to offer a blend of speed, accuracy, and ease of use, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems.

Key Features

  • Resolution: The MAX976ESR features a 10-bit resolution, providing fine detail in the analog signals it converts to digital form.
  • Sampling Rate: With a high-speed sampling rate, this ADC can process rapidly changing signals, capturing the necessary data without missing critical information.
  • Low Power Consumption: Designed for efficiency, the MAX976ESR operates with low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Single-Supply Operation: This device can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Small Footprint: Housed in a compact package, the MAX976ESR saves valuable board space, which is essential for miniaturized electronic devices.

Performance and Reliability

The MAX976ESR is built to deliver consistent performance even under challenging conditions. Its robust design ensures reliability over a wide temperature range, making it suitable for industrial environments where temperature variations are common. Additionally, the device features excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low distortion, ensuring accurate signal representation in digital form.

Applications

This ADC is versatile enough to fit into various applications due to its superior performance characteristics. It is particularly well-suited for:

  • Medical Imaging Systems
  • Portable Instrumentation
  • Communication Systems
  • Data Acquisition Modules
  • Industrial Process Controls

Conclusion

The Maxim Integrated MAX976ESR ADC is an exceptional choice for designers looking for a high-quality, high-speed, and low-power analog-to-digital conversion solution. With its advanced features and reliable performance, it stands as a valuable component in any precision signal processing system.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $3.1924

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6332 $59.6988
22+ $5.4424 $119.7328
33+ $5.2726 $173.9958
46+ $5.1028 $234.7288
59+ $4.9319 $290.9821
79+ $4.4225 $349.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess