EN
  • EN
  • DE

MG064S05A150RP

Part No MG064S05A150RP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 8.5V 30A 0612
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 4 V
Maximum DC Volts 5.6 V
Varistor Voltage (Min) 6.8 V
Varistor Voltage (Typ) 8.5 V
Varistor Voltage (Max) 10.2 V
Current - Surge 30 A
Energy 0.1J
Number of Circuits 4
Capacitance @ Frequency 825 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0612 (1632 Metric)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1608729-MG064S05A150RP
Ultra Librarian 3D Model Ultra Librarian MG064S05A150RP CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 390V 25KA ENCASED DISC
Need more? Email Us
Phoenix Contact
VARISTOR MODULE
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 1KA DISC 14MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 240V 12KA DISC 20MM
Need more? Email Us
Panasonic
VARISTOR 100V 800A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 10KA DISC 20MM
Lowest to $3.6818
Panasonic
VARISTOR 240V 8KA MODULE
Need more? Email Us
Panasonic
VARISTOR 270V 3.5KA DISC 11.5MM
Lowest to $0.2213

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess