Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 2A
Voltage - Input 7.5 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3431
Win Source Part Number 781007-DC549A
Popularity Medium
Supply and Demand Status Limited
Family Name DC549A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC549A CAD Model

Description

The Linear Technology DC549A is a high-performance, feature-rich demonstration board designed for evaluating the capabilities and functionalities of a specific integrated circuit within the Linear Technology portfolio. This demo board is meticulously engineered to facilitate rapid prototyping and testing, enabling designers to assess the performance of the IC in a real-world application scenario.

Key Features

  • Integrated Circuit Support: The DC549A is designed to interface with specific Linear Technology ICs, offering a seamless experience for testing and development purposes.
  • Power Efficiency: With Linear Technology's reputation for power-efficient solutions, the DC549A is optimized to demonstrate the low power consumption of the supported ICs without compromising performance.
  • Flexible Power Options: The board can be powered through various sources, ensuring versatility in different testing environments and applications.
  • Robust Connectivity: The DC549A includes multiple connectivity options, such as headers, terminals, and connectors, providing flexibility in connecting to external test equipment or systems.
  • Diagnostic Features: Equipped with diagnostic LEDs and test points, the DC549A allows for easy monitoring of the circuit's operational status and critical signals.

Applications

The DC549A demonstration board is an invaluable tool for engineers and designers working across a diverse range of applications. It is particularly suited for:

  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Portable and battery-powered equipment

Design and Development Support

Linear Technology provides comprehensive support for the DC549A, including detailed documentation, schematic diagrams, and reference designs. This ensures that users can maximize the utility of the demo board and accelerate the development cycle of their projects.

Quality and Reliability

As with all Linear Technology products, the DC549A is built to meet high standards of quality and reliability. Users can trust the demo board to perform consistently under a variety of conditions, making it a reliable choice for critical development tasks.

Whether you are evaluating a new IC for a forthcoming project or looking to integrate a Linear Technology solution into your existing design, the DC549A demonstration board is an essential tool that can help streamline your development process and achieve optimal results.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention