Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 8A
Voltage - Input 2.75 V ~ 4.5 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3822-1
Win Source Part Number 783669-DC1105A
Popularity Medium
Supply and Demand Status Balance
Family Name DC1105A
Introduction Date August 12, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1105A CAD Model

Description

The DC1105A from Linear Technology is a high-performance, feature-rich demonstration board designed for evaluating the capabilities of Linear Technology's advanced power management and conversion solutions. This board is specifically tailored for engineers, developers, and technologists who seek a reliable and efficient platform for their power supply designs.

Key Features

  • High Efficiency: The DC1105A is engineered to provide exceptional power conversion efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Versatile Input Range: This board supports a wide range of input voltages, making it suitable for a variety of applications and ensuring compatibility with different power sources.
  • Adjustable Output: Users can easily adjust the output voltage to meet the specific requirements of their application, offering flexibility in design and implementation.
  • Robust Protection Features: The DC1105A includes over-voltage, under-voltage, over-current, and thermal protection circuits to safeguard the board and connected components from potential damage.
  • Compact Design: Its compact size allows for easy integration into existing systems without the need for significant modifications or additional space.

Applications

The DC1105A is ideal for a wide range of applications, including but not limited to telecommunications, industrial control systems, data acquisition systems, and portable devices. Its ability to deliver stable and precise power makes it an excellent choice for sensitive electronic equipment that requires consistent operation.

Technical Specifications

The demonstration board comes with comprehensive technical documentation that provides detailed specifications, recommended operating conditions, and application notes. Users are encouraged to review these documents thoroughly to ensure optimal performance and compatibility with their specific use case.

Support and Resources

Linear Technology provides extensive support for the DC1105A, including technical assistance from experienced engineers, a user-friendly manual, and access to a community forum for sharing insights and troubleshooting tips. This level of support ensures a smooth development process and helps users quickly resolve any issues that may arise.

You May Also Be Interested in

Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Analog Devices Inc.
DEMO BOARD FOR LTC3892EFE-1 / LTC3892EFE-1 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2190A-A
Texas Instruments
EVAL BOARD FOR LM2775 / LM2775 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM2775EVM
Microchip Technology
EVAL BOARD FOR MIC23450
Need more? Email Us
ECAD model for MIC23450-AAAYML-EV
Analog Devices Inc.
BOARD EVAL FOR LTC3862EUH / LTC3862-2 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2006A-B
MaxLinear Inc
EVAL BOARD FOR XRP7740 / XRP7740 series DC/DC, Step Down Outputs Evaluation Board
Need more? Email Us
ECAD model for XRP7740EVB
Texas Instruments
MODULE EVAL FOR LMR61428
Need more? Email Us
ECAD model for LMR61428XMMEVM/NOPB
Renesas Electronics America
EVAL BRD FOR RAA2108252 / RAA210825 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for RTKA2108252H00000BU
Analog Devices Inc.
EVAL BOARD BUCK REG LTM4627 / LTM4627 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1668B-A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention