EN
  • EN
  • DE

DC760A

Part No DC760A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LT3472EDD / LT3472EDD DC to DC Converter and Switching Regulator Chip 14.25VDC to 15.75VDC Output Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up
Outputs and Type 2, Non-Isolated
Voltage - Output 15V, -8V
Output Current 65mA, 45mA
Voltage - Input 2.7 V ~ 4.2 V
Regulator Topology Boost, Inverting
Frequency - Switching 1.1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3472
Win Source Part Number 781031-DC760A
Popularity Medium
Supply and Demand Status Balance
Family Name DC760A
Introduction Date September 17, 2004
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC760A CAD Model

Description

The Linear Technology DC760A is a high-performance evaluation board designed for testing and prototyping with Linear Technology's LTC3566, a multifunction power management solution for portable applications. The DC760A stands out due to its versatility and efficiency, making it an ideal platform for developers and engineers looking to explore the capabilities of the LTC3566 chip.

Key Features:

  • Integrated Power Management: The LTC3566 integrates multiple power management functions including a USB-compatible linear charger, a PowerPath™ manager, an ideal diode, overvoltage protection, as well as a synchronous buck-boost DC/DC converter.
  • USB On-The-Go (OTG) Support: The board facilitates USB OTG applications by providing a seamless power flow between the input supply, battery, and load, ensuring reliable operation even when the input supply is limited or fluctuating.
  • High-Efficiency Conversion: The synchronous buck-boost converter is capable of high-efficiency operation over a wide range of battery voltages, which is critical for maximizing battery life in portable devices.
  • Programmable Charge Rate: The LTC3566 allows for programmable charge rates, enabling users to customize the charging profile to suit various battery chemistries and capacities.
  • Compact Design: The DC760A evaluation board is designed with a compact form factor, making it easy to integrate into a variety of design prototypes without significant space constraints.

Applications:

The DC760A is suitable for a broad range of applications, particularly where efficient power management and battery charging are critical. This includes handheld devices, portable media players, digital cameras, and other USB-based consumer electronics that require reliable power management.

Easy to Use:

The evaluation board comes with comprehensive documentation, including schematics, layout files, and application notes, which help to streamline the development process. Furthermore, the DC760A is compatible with Linear Technology's QuikEval™ system, allowing for easy connection to a PC for data acquisition and analysis.

By leveraging the DC760A evaluation board, developers can significantly reduce their time-to-market with a well-tested platform that demonstrates the full capabilities of the LTC3566, all while ensuring optimal power efficiency and functionality in their final product designs.

You May Also Be Interested in

Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess