Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V or 5V
Output Current 500mA
Voltage - Input 7.4 V ~ 48 V
Regulator Topology Buck
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1777
Win Source Part Number 780657-DC242A
Popularity Medium
Supply and Demand Status Balance
Family Name DC242A
Introduction Date May 21, 1999
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC242A CAD Model

Description

Product Overview: DC242A from Linear Technology

The DC242A is a high-performance, integrated power solution module from Linear Technology, designed to meet the rigorous demands of modern electronic applications. It is a testament to Linear Technology's commitment to providing advanced, compact, and energy-efficient power management solutions.

Key Features

  • High Efficiency: The DC242A boasts a high efficiency rate, which minimizes power loss during operation and ensures a cooler system environment, leading to enhanced system reliability and longevity.
  • Compact Design: With its small footprint, the DC242A is perfect for space-constrained applications, allowing designers to save on board space without compromising on performance.
  • Integrated Components: This module includes integrated inductors, resistors, and capacitors which simplifies the design process, reduces external component count, and accelerates time-to-market.
  • Versatile Input Voltage Range: It supports a wide input voltage range, making it suitable for a variety of supply voltages and ensuring compatibility with diverse system designs.
  • Adjustable Output Voltage: The output voltage is adjustable, which provides design flexibility and makes the DC242A adaptable to the specific needs of different applications.

Applications

The DC242A is designed for a broad array of applications, particularly where efficient power conversion is crucial. These include:

  • Telecommunications equipment
  • Data communication systems
  • Portable and battery-powered devices
  • Industrial instrumentation

Technical Specifications

Some of the key technical specifications of the DC242A include:

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage Range: 0.8V to 5V
  • Maximum Output Current: 3A
  • Operating Temperature Range: -40°C to 85°C
  • Switching Frequency: 1MHz

In summary, the DC242A from Linear Technology is a versatile, efficient, and space-saving power solution that is ideal for a wide range of applications. Its integrated design and adjustable parameters make it a convenient and reliable choice for engineers and system designers.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LTC3895EFE / LTC3895 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2117A
Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
Texas Instruments
EVAL MOD FOR TPS61040
Need more? Email Us
ECAD model for TPS61040EVM-001
Analog Devices Inc.
LTM4645EY DEMO BOARD SINGLE 25A / LTM4645 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2681A-A
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Texas Instruments
EVAL MODULE FOR TPS40055-002 / TPS40055 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $110.7264
ECAD model for TPS40055EVM-002

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention