EN
  • EN
  • DE

DC2088A

Part No DC2088A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1V
Output Current 50A
Voltage - Input 7 V ~ 14 V
Regulator Topology Buck
Frequency - Switching 425kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3880
Win Source Part Number 783798-DC2088A
Popularity Medium
Supply and Demand Status Limited
Family Name DC2088A
Introduction Date January 02, 2014
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC2088A CAD Model

Description

The DC2088A is an innovative demonstration board from Linear Technology, designed for the evaluation of LTC®3335, a high-efficiency, nanopower buck-boost converter. This state-of-the-art product is specifically engineered to extend the battery life of your electronic devices, making it an ideal solution for a wide range of low power applications.

Key Features

  • Nanopower Operation: The LTC3335, which lies at the heart of the DC2088A, consumes only 680nA of quiescent current. This feature is critical for battery-powered applications where power efficiency is paramount.
  • Wide Input Voltage Range: The board is capable of operating over a wide input voltage range of 1.8V to 5.5V, making it versatile for various power sources including single or multiple cell batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 5V, allowing for flexibility in powering a diverse array of load requirements.
  • Integrated Energy Storage: The DC2088A includes an onboard supercapacitor, demonstrating the LTC3335's ability to manage energy storage and delivery efficiently.

Applications

The DC2088A is suitable for a multitude of applications, especially where power consumption needs to be minimized. These include:

  • Wireless sensor nodes
  • Energy harvesting systems
  • Portable and wearable electronics
  • Remote monitoring systems
  • Backup power supply systems

Design and Ease of Use

The board is designed with the user in mind, featuring test points for critical signals, making it easy to measure and evaluate the performance of the LTC3335. Additionally, the DC2088A comes with comprehensive documentation, including schematics and layout files, to aid in the development of custom applications.

Conclusion

Linear Technology's DC2088A demonstration board is an exceptional tool for engineers and designers looking to harness the power of the LTC3335 nanopower buck-boost converter. Whether you're developing for low-power IoT devices, energy harvesting applications, or need a reliable backup power solution, the DC2088A offers the performance and versatility required to meet your needs.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess