EN
  • EN
  • DE

DC2565A

Part No DC2565A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEMO BOARD FOR LT8607
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Series -
Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 750mA
Voltage - Input 5.5V ~ 42V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT8607
Base Product Number DC2565
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1378232-DC2565A
Ultra Librarian 3D Model Ultra Librarian DC2565A CAD Model

Description

Product Overview: DC2565A - Analog Devices Inc.

The DC2565A from Analog Devices Inc. is a high-performance evaluation board designed to showcase the capabilities of the LTC3335, a nanowatt power energy harvesting charge pump with an integrated Coulomb counter. This board is an essential tool for engineers and designers who are looking to incorporate energy-efficient power management solutions into their applications.

Key Features

  • Energy Harvesting: The LTC3335 chip on the DC2565A is capable of harvesting energy from a variety of sources, including solar, thermal, and vibration, making it ideal for low-power applications where battery life is critical.
  • Integrated Coulomb Counter: The onboard Coulomb counter provides precise energy monitoring, allowing for accurate power budgeting and battery life estimation.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 5.5V, the DC2565A can accommodate various energy sources and conditions.
  • Battery Life Extension: The LTC3335's ultra-low quiescent current and high efficiency charge pump extend battery life, ensuring reliable operation for extended periods.
  • Versatile Power Management: The board includes selectable settings for input current limit, output voltage, and other key parameters, providing flexibility for different application requirements.

Applications

  • Wireless Sensor Networks
  • Energy Harvesting Applications
  • Remote Monitoring Systems
  • Portable and Wearable Devices
  • Industrial Monitoring and Control

The DC2565A is not only a demonstration platform but also a development tool that can significantly reduce the time to market for products requiring energy harvesting and power management. Its small form factor and comprehensive feature set make it suitable for prototyping a wide range of low-power applications.

With the DC2565A, Analog Devices Inc. provides a robust solution for the challenges of powering next-generation, energy-conscious devices. By leveraging the LTC3335's capabilities, engineers can create sustainable products that operate efficiently in the most power-stringent environments.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess